Vishay Intertechnology, Inc. Metal Film Resistors - CMF55150K00FHRE70

Description
Metal Film Resistors - Through Hole CMF-55-70 150K 1% T-2 R36
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55-70 150K 1% T-2 R36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55150K00FHRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55150K00FHRE70
Metal Film Resistors - CMF55150K00FHRE70
Metal Film Resistors - Through Hole CMF-55-70 150K 1% T-2 R36

Metal Film Resistors - Through Hole CMF-55-70 150K 1% T-2 R36

Supplier's Site
Through Hole Resistors - CMF55150K00FHRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55150K00FHRE70-ND
Through Hole Resistors CMF55150K00FHRE70-ND
150 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55150K00FHRE70 CMF55150K00FHRE70-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details