Vishay Precision Group RES 150K OHM 1/2W 1% AXIAL CMF55150K00FHEK

Description
RES 150Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 150Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM 1/2W 1% AXIAL - CMF55150K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1/2W 1% AXIAL
CMF55150K00FHEK
RES 150K OHM 1/2W 1% AXIAL CMF55150K00FHEK
RES 150Kohm 1/2W 1% AXIAL

RES 150Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF150KHA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF150KHA-ND
Through Hole Resistors CMF150KHA-ND
150 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 150Kohm, 500Mw, 1%; Resistance Vishay - 15M6093 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 150Kohm, 500Mw, 1%; Resistance Vishay
15M6093
Metal Film Resistor, 150Kohm, 500Mw, 1%; Resistance Vishay 15M6093
METAL FILM RESISTOR, 150KOHM, 500mW, 1%; Resistance:150kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 150KOHM, 500mW, 1%; Resistance:150kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55150K00FHEK CMF150KHA-ND 15M6093
Product Name RES 150K OHM 1/2W 1% AXIAL Through Hole Resistors Metal Film Resistor, 150Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 150000 ohms 150000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers