Vishay Intertechnology, Inc. RES 150K OHM 1/2W 0.25% AXIAL CMF55150K00CERE

Description
RES 150Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 150Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM 1/2W 0.25% AXIAL - CMF55150K00CERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1/2W 0.25% AXIAL
CMF55150K00CERE
RES 150K OHM 1/2W 0.25% AXIAL CMF55150K00CERE
RES 150Kohm 1/2W 0.25% AXIAL

RES 150Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF55150K00CERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55150K00CERE-ND
Through Hole Resistors CMF55150K00CERE-ND
150 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55150K00CERE CMF55150K00CERE-ND
Product Name RES 150K OHM 1/2W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers