Vishay Intertechnology, Inc. Through Hole Resistors CMF55150K00BHEB

Description
150 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
150 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55150K00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55150K00BHEB-ND
Through Hole Resistors CMF55150K00BHEB-ND
150 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 150K OHM 1/2W 0.1% AXIAL - CMF55150K00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1/2W 0.1% AXIAL
CMF55150K00BHEB
RES 150K OHM 1/2W 0.1% AXIAL CMF55150K00BHEB
RES 150Kohm 1/2W 0.1% AXIAL

RES 150Kohm 1/2W 0.1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF55150K00BHEB-ND CMF55150K00BHEB
Product Name Through Hole Resistors RES 150K OHM 1/2W 0.1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details