Vishay Intertechnology, Inc. Through Hole Resistors CMF55150K00BHBF

Description
150 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
150 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55150K00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55150K00BHBF-ND
Through Hole Resistors CMF55150K00BHBF-ND
150 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 150K OHM 1/2W 0.1% AXIAL - CMF55150K00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1/2W 0.1% AXIAL
CMF55150K00BHBF
RES 150K OHM 1/2W 0.1% AXIAL CMF55150K00BHBF
RES 150Kohm 1/2W 0.1% AXIAL

RES 150Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,1.5Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C8778 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.5Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C8778
Resistor,metal Film,1.5Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C8778
Resistor,Metal Film,1.5MOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.5MOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55150K00BHBF-ND CMF55150K00BHBF 40C8778
Product Name Through Hole Resistors RES 150K OHM 1/2W 0.1% AXIAL Resistor,metal Film,1.5Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers