Vishay Intertechnology, Inc. Through Hole Resistors CMF55150K00BEEK

Description
150 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
150 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55150K00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55150K00BEEK-ND
Through Hole Resistors CMF55150K00BEEK-ND
150 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55150K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55150K00BEEK
Metal Film Resistors - CMF55150K00BEEK
Metal Film Resistors - Through Hole 150Kohm .1% 25PPM 1/4W

Metal Film Resistors - Through Hole 150Kohm .1% 25PPM 1/4W

Supplier's Site
Cmf-55 150K .1% T-9 Ek E3 Vishay - 68P1791 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 150K .1% T-9 Ek E3 Vishay
68P1791
Cmf-55 150K .1% T-9 Ek E3 Vishay 68P1791
CMF-55 150K .1% T-9 EK e3

CMF-55 150K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55150K00BEEK-ND CMF55150K00BEEK 68P1791
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 150K .1% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details