Vishay Intertechnology, Inc. Through Hole Resistors CMF5514R700FKRE

Description
14.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
14.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5514R700FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514R700FKRE-ND
Through Hole Resistors CMF5514R700FKRE-ND
14.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF5514R700FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5514R700FKRE
Vishay/DaleMetal Film Resistors - CMF5514R700FKRE
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,14.7Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C8447 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,14.7Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C8447
Resistor,metal Film,14.7Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C8447
Resistor,Metal Film,14.7Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,14.7Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514R700FKRE-ND CMF5514R700FKRE 40C8447
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor,metal Film,14.7Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 14.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details