Vishay Intertechnology, Inc. Through Hole Resistors CMF5514R700FKEB

Description
14.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
14.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5514R700FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514R700FKEB-ND
Through Hole Resistors CMF5514R700FKEB-ND
14.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 14.7 OHM 1/2W 1% AXIAL - CMF5514R700FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 1/2W 1% AXIAL
CMF5514R700FKEB
RES 14.7 OHM 1/2W 1% AXIAL CMF5514R700FKEB
RES 14.7ohm 1/2W 1% AXIAL

RES 14.7ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 14.7 1% T-1 Eb E3 Vishay - 48P6063 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 14.7 1% T-1 Eb E3 Vishay
48P6063
Cmf-55 14.7 1% T-1 Eb E3 Vishay 48P6063
CMF-55 14.7 1% T-1 EB e3

CMF-55 14.7 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514R700FKEB-ND CMF5514R700FKEB 48P6063
Product Name Through Hole Resistors RES 14.7 OHM 1/2W 1% AXIAL Cmf-55 14.7 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 14.7 ohms 14.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details