Vishay Intertechnology, Inc. Vishay/DaleRES 14.7 OHM 1% 50PPM 1/2W CMF5514R700FHEB

Description
Vishay/DaleRES 14.7ohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
Vishay/DaleRES 14.7ohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 14.7 OHM 1% 50PPM 1/2W - CMF5514R700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 14.7 OHM 1% 50PPM 1/2W
CMF5514R700FHEB
Vishay/DaleRES 14.7 OHM 1% 50PPM 1/2W CMF5514R700FHEB
Vishay/DaleRES 14.7ohm 1% 50PPM 1/2W

Vishay/DaleRES 14.7ohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF14.7HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF14.7HFCT-ND
Through Hole Resistors CMF14.7HFCT-ND
14.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF14.7HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF14.7HFTR-ND
Through Hole Resistors CMF14.7HFTR-ND
14.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5514R700FHEB CMF14.7HFCT-ND
Product Name Vishay/DaleRES 14.7 OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 14.7 ohms 14.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers