Vishay Intertechnology, Inc. RES 14.7 OHM 1/2W 0.5% AXIAL CMF5514R700DHR6

Description
RES 14.7ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 14.7ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7 OHM 1/2W 0.5% AXIAL - CMF5514R700DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 1/2W 0.5% AXIAL
CMF5514R700DHR6
RES 14.7 OHM 1/2W 0.5% AXIAL CMF5514R700DHR6
RES 14.7ohm 1/2W 0.5% AXIAL

RES 14.7ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5514R700DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514R700DHR6-ND
Through Hole Resistors CMF5514R700DHR6-ND
14.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 14.7 .5% T-2 Re6 Vishay - 68P1447 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 14.7 .5% T-2 Re6 Vishay
68P1447
Cmf-55 14.7 .5% T-2 Re6 Vishay 68P1447
CMF-55 14.7 .5% T-2 RE6

CMF-55 14.7 .5% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514R700DHR6 CMF5514R700DHR6-ND 68P1447
Product Name RES 14.7 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 14.7 .5% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14.7 ohms 14.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details