Vishay Intertechnology, Inc. Through Hole Resistors CMF5514R700DHEB

Description
14.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
14.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5514R700DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514R700DHEB-ND
Through Hole Resistors CMF5514R700DHEB-ND
14.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 14.7 OHM 1/2W 0.5% AXIAL - CMF5514R700DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 1/2W 0.5% AXIAL
CMF5514R700DHEB
RES 14.7 OHM 1/2W 0.5% AXIAL CMF5514R700DHEB
RES 14.7ohm 1/2W 0.5% AXIAL

RES 14.7ohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 14.7 .5% T-2 Eb E3 Vishay - 68P1446 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 14.7 .5% T-2 Eb E3 Vishay
68P1446
Cmf-55 14.7 .5% T-2 Eb E3 Vishay 68P1446
CMF-55 14.7 .5% T-2 EB e3

CMF-55 14.7 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514R700DHEB-ND CMF5514R700DHEB 68P1446
Product Name Through Hole Resistors RES 14.7 OHM 1/2W 0.5% AXIAL Cmf-55 14.7 .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 14.7 ohms 14.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details