Vishay Intertechnology, Inc. Through Hole Resistors CMF5514R500BHBF

Description
14.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
14.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5514R500BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514R500BHBF-ND
Through Hole Resistors CMF5514R500BHBF-ND
14.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF5514R500BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5514R500BHBF
Vishay/DaleMetal Film Resistors - CMF5514R500BHBF
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 14.5 .1% T-2 B14

Vishay/DaleMetal Film Resistors - Through Hole CMF-55 14.5 .1% T-2 B14

Supplier's Site
Cmf-55 14.5 .1% T-2 B14 Vishay - 68P1445 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 14.5 .1% T-2 B14 Vishay
68P1445
Cmf-55 14.5 .1% T-2 B14 Vishay 68P1445
CMF-55 14.5 .1% T-2 B14

CMF-55 14.5 .1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514R500BHBF-ND CMF5514R500BHBF 68P1445
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Cmf-55 14.5 .1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 14.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details