Vishay Intertechnology, Inc. RES 14.3 OHM 1/2W 0.5% AXIAL CMF5514R300DHBF

Description
RES 14.3ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 14.3ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3 OHM 1/2W 0.5% AXIAL - CMF5514R300DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3 OHM 1/2W 0.5% AXIAL
CMF5514R300DHBF
RES 14.3 OHM 1/2W 0.5% AXIAL CMF5514R300DHBF
RES 14.3ohm 1/2W 0.5% AXIAL

RES 14.3ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5514R300DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514R300DHBF-ND
Through Hole Resistors CMF5514R300DHBF-ND
14.3 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.3 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5514R300DHBF CMF5514R300DHBF-ND
Product Name RES 14.3 OHM 1/2W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14.3 ohms 14.3 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details