Vishay Intertechnology, Inc. Through Hole Resistors CMF5514R200BHBF

Description
14.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
14.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5514R200BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514R200BHBF-ND
Through Hole Resistors CMF5514R200BHBF-ND
14.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 14.2 OHM 1/2W 0.1% AXIAL - CMF5514R200BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.2 OHM 1/2W 0.1% AXIAL
CMF5514R200BHBF
RES 14.2 OHM 1/2W 0.1% AXIAL CMF5514R200BHBF
RES 14.2ohm 1/2W 0.1% AXIAL

RES 14.2ohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 14.2 .1% T-2 B14 Vishay - 68P1438 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 14.2 .1% T-2 B14 Vishay
68P1438
Cmf-55 14.2 .1% T-2 B14 Vishay 68P1438
CMF-55 14.2 .1% T-2 B14

CMF-55 14.2 .1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514R200BHBF-ND CMF5514R200BHBF 68P1438
Product Name Through Hole Resistors RES 14.2 OHM 1/2W 0.1% AXIAL Cmf-55 14.2 .1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 14.2 ohms 14.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1825801 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
4 suppliers