Vishay Intertechnology, Inc. RES 14 OHM 1/2W 1% AXIAL CMF5514R000FKEK39

Description
RES 14ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 14ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14 OHM 1/2W 1% AXIAL - CMF5514R000FKEK39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14 OHM 1/2W 1% AXIAL
CMF5514R000FKEK39
RES 14 OHM 1/2W 1% AXIAL CMF5514R000FKEK39
RES 14ohm 1/2W 1% AXIAL

RES 14ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5514R000FKEK39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514R000FKEK39-ND
Through Hole Resistors CMF5514R000FKEK39-ND
14 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-39 14 1% T-1 Ek E3 Vishay - 68P1437 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 14 1% T-1 Ek E3 Vishay
68P1437
Cmf-55-39 14 1% T-1 Ek E3 Vishay 68P1437
CMF-55-39 14 1% T-1 EK e3

CMF-55-39 14 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514R000FKEK39 CMF5514R000FKEK39-ND 68P1437
Product Name RES 14 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-39 14 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14 ohms 14 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details