Vishay Intertechnology, Inc. Through Hole Resistors CMF5514R000FKBF39

Description
14 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
14 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5514R000FKBF39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514R000FKBF39-ND
Through Hole Resistors CMF5514R000FKBF39-ND
14 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 14 OHM 1/2W 1% AXIAL - CMF5514R000FKBF39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14 OHM 1/2W 1% AXIAL
CMF5514R000FKBF39
RES 14 OHM 1/2W 1% AXIAL CMF5514R000FKBF39
RES 14ohm 1/2W 1% AXIAL

RES 14ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-39 14 1% T-1 B14 Vishay - 68P1436 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 14 1% T-1 B14 Vishay
68P1436
Cmf-55-39 14 1% T-1 B14 Vishay 68P1436
CMF-55-39 14 1% T-1 B14

CMF-55-39 14 1% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514R000FKBF39-ND CMF5514R000FKBF39 68P1436
Product Name Through Hole Resistors RES 14 OHM 1/2W 1% AXIAL Cmf-55-39 14 1% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 14 ohms 14 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details