14 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 14ohm 1/2W 0.1% AXIAL
CMF-55 14 .1% T-2 EK e3
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5514R000BHEK-ND | CMF5514R000BHEK | 68P1431 |
| Product Name | Through Hole Resistors | RES 14 OHM 1/2W 0.1% AXIAL | Cmf-55 14 .1% T-2 Ek E3 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 14 ohms | 14 ohms |