Vishay Intertechnology, Inc. RES 14 OHM 1/2W 0.1% AXIAL CMF5514R000BHEB

Description
RES 14ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 14ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14 OHM 1/2W 0.1% AXIAL - CMF5514R000BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14 OHM 1/2W 0.1% AXIAL
CMF5514R000BHEB
RES 14 OHM 1/2W 0.1% AXIAL CMF5514R000BHEB
RES 14ohm 1/2W 0.1% AXIAL

RES 14ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5514R000BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514R000BHEB-ND
Through Hole Resistors CMF5514R000BHEB-ND
14 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 14 .1% T-2 Eb E3 Vishay - 68P1430 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 14 .1% T-2 Eb E3 Vishay
68P1430
Cmf-55 14 .1% T-2 Eb E3 Vishay 68P1430
CMF-55 14 .1% T-2 EB e3

CMF-55 14 .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514R000BHEB CMF5514R000BHEB-ND 68P1430
Product Name RES 14 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 14 .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14 ohms 14 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details