Vishay Intertechnology, Inc. Through Hole Resistors CMF5514M900JNBF

Description
14.9 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
14.9 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5514M900JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514M900JNBF-ND
Through Hole Resistors CMF5514M900JNBF-ND
14.9 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.9 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 14.9M OHM 1/2W 5% AXIAL - CMF5514M900JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.9M OHM 1/2W 5% AXIAL
CMF5514M900JNBF
RES 14.9M OHM 1/2W 5% AXIAL CMF5514M900JNBF
RES 14.9Mohm 1/2W 5% AXIAL

RES 14.9Mohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 14.9M 5% T-00 B14 Vishay - 68P1429 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 14.9M 5% T-00 B14 Vishay
68P1429
Cmf-55 14.9M 5% T-00 B14 Vishay 68P1429
CMF-55 14.9M 5% T-00 B14

CMF-55 14.9M 5% T-00 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514M900JNBF-ND CMF5514M900JNBF 68P1429
Product Name Through Hole Resistors RES 14.9M OHM 1/2W 5% AXIAL Cmf-55 14.9M 5% T-00 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details