Vishay Intertechnology, Inc. RES 14.3M OHM 1/2W 1% AXIAL CMF5514M300FKEK

Description
RES 14.3Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 14.3Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3M OHM 1/2W 1% AXIAL - CMF5514M300FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3M OHM 1/2W 1% AXIAL
CMF5514M300FKEK
RES 14.3M OHM 1/2W 1% AXIAL CMF5514M300FKEK
RES 14.3Mohm 1/2W 1% AXIAL

RES 14.3Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5514M300FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514M300FKEK-ND
Through Hole Resistors CMF5514M300FKEK-ND
14.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5514M300FKEK CMF5514M300FKEK-ND
Product Name RES 14.3M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.43E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers