Vishay Intertechnology, Inc. Through Hole Resistors CMF5514M300FKEA

Description
14.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
14.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5514M300FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514M300FKEA-ND
Through Hole Resistors CMF5514M300FKEA-ND
14.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 14.3M OHM 1/2W 1% AXIAL - CMF5514M300FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3M OHM 1/2W 1% AXIAL
CMF5514M300FKEA
RES 14.3M OHM 1/2W 1% AXIAL CMF5514M300FKEA
RES 14.3Mohm 1/2W 1% AXIAL

RES 14.3Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 14.3M 1% T-1 Ea E3 Vishay - 68P1422 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 14.3M 1% T-1 Ea E3 Vishay
68P1422
Cmf-55 14.3M 1% T-1 Ea E3 Vishay 68P1422
CMF-55 14.3M 1% T-1 EA e3

CMF-55 14.3M 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514M300FKEA-ND CMF5514M300FKEA 68P1422
Product Name Through Hole Resistors RES 14.3M OHM 1/2W 1% AXIAL Cmf-55 14.3M 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30900 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details