Vishay Intertechnology, Inc. RES 14M OHM 1/2W 2% AXIAL CMF5514M000GNR6

Description
RES 14Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 14Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14M OHM 1/2W 2% AXIAL - CMF5514M000GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14M OHM 1/2W 2% AXIAL
CMF5514M000GNR6
RES 14M OHM 1/2W 2% AXIAL CMF5514M000GNR6
RES 14Mohm 1/2W 2% AXIAL

RES 14Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF5514M000GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514M000GNR6-ND
Through Hole Resistors CMF5514M000GNR6-ND
14 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 14M 2% T-00 Re6 Vishay - 68P1420 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 14M 2% T-00 Re6 Vishay
68P1420
Cmf-55 14M 2% T-00 Re6 Vishay 68P1420
CMF-55 14M 2% T-00 RE6

CMF-55 14M 2% T-00 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514M000GNR6 CMF5514M000GNR6-ND 68P1420
Product Name RES 14M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 14M 2% T-00 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.40E7 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details