Vishay Intertechnology, Inc. RES 14M OHM 1/2W 2% AXIAL CMF5514M000GLR6

Description
RES 14Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 14Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14M OHM 1/2W 2% AXIAL - CMF5514M000GLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14M OHM 1/2W 2% AXIAL
CMF5514M000GLR6
RES 14M OHM 1/2W 2% AXIAL CMF5514M000GLR6
RES 14Mohm 1/2W 2% AXIAL

RES 14Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF5514M000GLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514M000GLR6-ND
Through Hole Resistors CMF5514M000GLR6-ND
14 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 14M 2% T-0 Re6 Vishay - 68P1419 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 14M 2% T-0 Re6 Vishay
68P1419
Cmf-55 14M 2% T-0 Re6 Vishay 68P1419
CMF-55 14M 2% T-0 RE6

CMF-55 14M 2% T-0 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514M000GLR6 CMF5514M000GLR6-ND 68P1419
Product Name RES 14M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 14M 2% T-0 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.40E7 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details