Vishay Intertechnology, Inc. RES 14M OHM 1/2W 1% AXIAL CMF5514M000FKEK

Description
RES 14Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 14Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14M OHM 1/2W 1% AXIAL - CMF5514M000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14M OHM 1/2W 1% AXIAL
CMF5514M000FKEK
RES 14M OHM 1/2W 1% AXIAL CMF5514M000FKEK
RES 14Mohm 1/2W 1% AXIAL

RES 14Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5514M000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514M000FKEK-ND
Through Hole Resistors CMF5514M000FKEK-ND
14 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 14M 1% T-1 Ek E3 Vishay - 68P1415 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 14M 1% T-1 Ek E3 Vishay
68P1415
Cmf-55 14M 1% T-1 Ek E3 Vishay 68P1415
CMF-55 14M 1% T-1 EK e3

CMF-55 14M 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514M000FKEK CMF5514M000FKEK-ND 68P1415
Product Name RES 14M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 14M 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.40E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details