Vishay Intertechnology, Inc. RES 14M OHM 1/2W 1% AXIAL CMF5514M000FKBF

Description
RES 14Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 14Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14M OHM 1/2W 1% AXIAL - CMF5514M000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14M OHM 1/2W 1% AXIAL
CMF5514M000FKBF
RES 14M OHM 1/2W 1% AXIAL CMF5514M000FKBF
RES 14Mohm 1/2W 1% AXIAL

RES 14Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5514M000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514M000FKBF-ND
Through Hole Resistors CMF5514M000FKBF-ND
14 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,14Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C8428 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,14Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C8428
Resistor,metal Film,14Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C8428
Resistor,Metal Film,14MOhms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,14MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514M000FKBF CMF5514M000FKBF-ND 40C8428
Product Name RES 14M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,14Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.40E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details