Vishay Intertechnology, Inc. RES 14.9K OHM 1/2W 0.1% AXIAL CMF5514K900BERE70

Description
RES 14.9Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 14.9Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.9K OHM 1/2W 0.1% AXIAL - CMF5514K900BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.9K OHM 1/2W 0.1% AXIAL
CMF5514K900BERE70
RES 14.9K OHM 1/2W 0.1% AXIAL CMF5514K900BERE70
RES 14.9Kohm 1/2W 0.1% AXIAL

RES 14.9Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5514K900BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514K900BERE70-ND
Through Hole Resistors CMF5514K900BERE70-ND
14.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 14.9 Kohm, +/0.1 Percent, 25 Ppm Vishay - 40C8418 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 14.9 Kohm, +/0.1 Percent, 25 Ppm Vishay
40C8418
Cmf55, 14.9 Kohm, +/0.1 Percent, 25 Ppm Vishay 40C8418
CMF55, 14.9 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 14.9 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514K900BERE70 CMF5514K900BERE70-ND 40C8418
Product Name RES 14.9K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 14.9 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details