Vishay Intertechnology, Inc. Through Hole Resistors CMF5514K900BEEA70

Description
14.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
14.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5514K900BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514K900BEEA70-ND
Through Hole Resistors CMF5514K900BEEA70-ND
14.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 14.9K OHM 1/2W 0.1% AXIAL - CMF5514K900BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.9K OHM 1/2W 0.1% AXIAL
CMF5514K900BEEA70
RES 14.9K OHM 1/2W 0.1% AXIAL CMF5514K900BEEA70
RES 14.9Kohm 1/2W 0.1% AXIAL

RES 14.9Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55-70 14.9K .1% T-9 Ea E3 Vishay - 68P1409 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 14.9K .1% T-9 Ea E3 Vishay
68P1409
Cmf-55-70 14.9K .1% T-9 Ea E3 Vishay 68P1409
CMF-55-70 14.9K .1% T-9 EA e3

CMF-55-70 14.9K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514K900BEEA70-ND CMF5514K900BEEA70 68P1409
Product Name Through Hole Resistors RES 14.9K OHM 1/2W 0.1% AXIAL Cmf-55-70 14.9K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details