Vishay Intertechnology, Inc. Through Hole Resistors CMF5514K700FKR6

Description
14.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
14.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5514K700FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514K700FKR6-ND
Through Hole Resistors CMF5514K700FKR6-ND
14.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 14.7K OHM 1/2W 1% AXIAL - CMF5514K700FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1/2W 1% AXIAL
CMF5514K700FKR6
RES 14.7K OHM 1/2W 1% AXIAL CMF5514K700FKR6
RES 14.7Kohm 1/2W 1% AXIAL

RES 14.7Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,147Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C8416 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,147Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C8416
Resistor,metal Film,147Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C8416
Resistor,Metal Film,147KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,147KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514K700FKR6-ND CMF5514K700FKR6 40C8416
Product Name Through Hole Resistors RES 14.7K OHM 1/2W 1% AXIAL Resistor,metal Film,147Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details