Vishay Intertechnology, Inc. Through Hole Resistors CMF5514K700FKEA

Description
14.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
14.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5514K700FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514K700FKEA-ND
Through Hole Resistors CMF5514K700FKEA-ND
14.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 14.7K OHM 1/2W 1% AXIAL - CMF5514K700FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1/2W 1% AXIAL
CMF5514K700FKEA
RES 14.7K OHM 1/2W 1% AXIAL CMF5514K700FKEA
RES 14.7Kohm 1/2W 1% AXIAL

RES 14.7Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 14.7K 1% T-1 Ea E3 Vishay - 48P6058 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 14.7K 1% T-1 Ea E3 Vishay
48P6058
Cmf-55 14.7K 1% T-1 Ea E3 Vishay 48P6058
CMF-55 14.7K 1% T-1 EA e3

CMF-55 14.7K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514K700FKEA-ND CMF5514K700FKEA 48P6058
Product Name Through Hole Resistors RES 14.7K OHM 1/2W 1% AXIAL Cmf-55 14.7K 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers