Vishay Intertechnology, Inc. RES 14.7K OHM 1/2W 1% AXIAL CMF5514K700FHEK

Description
RES 14.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 14.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 1/2W 1% AXIAL - CMF5514K700FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1/2W 1% AXIAL
CMF5514K700FHEK
RES 14.7K OHM 1/2W 1% AXIAL CMF5514K700FHEK
RES 14.7Kohm 1/2W 1% AXIAL

RES 14.7Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5514K700FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514K700FHEK-ND
Through Hole Resistors CMF5514K700FHEK-ND
14.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5514K700FHEK CMF5514K700FHEK-ND
Product Name RES 14.7K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details