Vishay Intertechnology, Inc. Through Hole Resistors CMF5514K700FHBF

Description
14.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
14.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5514K700FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514K700FHBF-ND
Through Hole Resistors CMF5514K700FHBF-ND
14.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 14.7K OHM 1/2W 1% AXIAL - CMF5514K700FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1/2W 1% AXIAL
CMF5514K700FHBF
RES 14.7K OHM 1/2W 1% AXIAL CMF5514K700FHBF
RES 14.7Kohm 1/2W 1% AXIAL

RES 14.7Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 14.7 Kohm, +/1 Percent, 50 Ppm Vishay - 40C8414 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 14.7 Kohm, +/1 Percent, 50 Ppm Vishay
40C8414
Cmf55, 14.7 Kohm, +/1 Percent, 50 Ppm Vishay 40C8414
CMF55, 14.7 kOhm, +/- 1 Percent, 50 ppm

CMF55, 14.7 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514K700FHBF-ND CMF5514K700FHBF 40C8414
Product Name Through Hole Resistors RES 14.7K OHM 1/2W 1% AXIAL Cmf55, 14.7 Kohm, +/1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details