Vishay Intertechnology, Inc. RES 14.7K OHM 1/2W 0.5% AXIAL CMF5514K700DHEK

Description
RES 14.7Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 14.7Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 1/2W 0.5% AXIAL - CMF5514K700DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1/2W 0.5% AXIAL
CMF5514K700DHEK
RES 14.7K OHM 1/2W 0.5% AXIAL CMF5514K700DHEK
RES 14.7Kohm 1/2W 0.5% AXIAL

RES 14.7Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5514K700DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514K700DHEK-ND
Through Hole Resistors CMF5514K700DHEK-ND
14.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 14.7K .5% T-2 Ek E3 Vishay - 68P1400 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 14.7K .5% T-2 Ek E3 Vishay
68P1400
Cmf-55 14.7K .5% T-2 Ek E3 Vishay 68P1400
CMF-55 14.7K .5% T-2 EK e3

CMF-55 14.7K .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514K700DHEK CMF5514K700DHEK-ND 68P1400
Product Name RES 14.7K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 14.7K .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers