Vishay Intertechnology, Inc. Through Hole Resistors CMF5514K700DHEA

Description
14.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
14.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5514K700DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514K700DHEA-ND
Through Hole Resistors CMF5514K700DHEA-ND
14.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 14.7K OHM 1/2W 0.5% AXIAL - CMF5514K700DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1/2W 0.5% AXIAL
CMF5514K700DHEA
RES 14.7K OHM 1/2W 0.5% AXIAL CMF5514K700DHEA
RES 14.7Kohm 1/2W 0.5% AXIAL

RES 14.7Kohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 14.7K .5% T-2 Ea E3 Vishay - 68P1398 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 14.7K .5% T-2 Ea E3 Vishay
68P1398
Cmf-55 14.7K .5% T-2 Ea E3 Vishay 68P1398
CMF-55 14.7K .5% T-2 EA e3

CMF-55 14.7K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514K700DHEA-ND CMF5514K700DHEA 68P1398
Product Name Through Hole Resistors RES 14.7K OHM 1/2W 0.5% AXIAL Cmf-55 14.7K .5% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details