Vishay Intertechnology, Inc. RES 14.7K OHM 1/2W 0.1% AXIAL CMF5514K700BHEA

Description
RES 14.7Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 14.7Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 1/2W 0.1% AXIAL - CMF5514K700BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1/2W 0.1% AXIAL
CMF5514K700BHEA
RES 14.7K OHM 1/2W 0.1% AXIAL CMF5514K700BHEA
RES 14.7Kohm 1/2W 0.1% AXIAL

RES 14.7Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5514K700BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514K700BHEA-ND
Through Hole Resistors CMF5514K700BHEA-ND
14.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 14.7K .1% T-2 Ea E3 Vishay - 68P1395 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 14.7K .1% T-2 Ea E3 Vishay
68P1395
Cmf-55 14.7K .1% T-2 Ea E3 Vishay 68P1395
CMF-55 14.7K .1% T-2 EA e3

CMF-55 14.7K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514K700BHEA CMF5514K700BHEA-ND 68P1395
Product Name RES 14.7K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 14.7K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details