Vishay Intertechnology, Inc. RES 14.7K OHM 1/2W 0.1% AXIAL CMF5514K700BHBF

Description
RES 14.7Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 14.7Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 1/2W 0.1% AXIAL - CMF5514K700BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1/2W 0.1% AXIAL
CMF5514K700BHBF
RES 14.7K OHM 1/2W 0.1% AXIAL CMF5514K700BHBF
RES 14.7Kohm 1/2W 0.1% AXIAL

RES 14.7Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5514K700BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514K700BHBF-ND
Through Hole Resistors CMF5514K700BHBF-ND
14.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,147Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C8402 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,147Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C8402
Resistor,metal Film,147Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C8402
Resistor,Metal Film,147KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,147KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514K700BHBF CMF5514K700BHBF-ND 40C8402
Product Name RES 14.7K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,147Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details