Vishay Intertechnology, Inc. RES 14.7K OHM 1/2W 0.1% AXIAL CMF5514K700BEEA

Description
RES 14.7Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 14.7Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 1/2W 0.1% AXIAL - CMF5514K700BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1/2W 0.1% AXIAL
CMF5514K700BEEA
RES 14.7K OHM 1/2W 0.1% AXIAL CMF5514K700BEEA
RES 14.7Kohm 1/2W 0.1% AXIAL

RES 14.7Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5514K700BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514K700BEEA-ND
Through Hole Resistors CMF5514K700BEEA-ND
14.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 14.7K .1% T-9 Ea E3 Vishay - 68P1390 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 14.7K .1% T-9 Ea E3 Vishay
68P1390
Cmf-55 14.7K .1% T-9 Ea E3 Vishay 68P1390
CMF-55 14.7K .1% T-9 EA e3

CMF-55 14.7K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514K700BEEA CMF5514K700BEEA-ND 68P1390
Product Name RES 14.7K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 14.7K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers