Vishay Intertechnology, Inc. RES 14.6K OHM 1/2W 0.1% AXIAL CMF5514K600BEEB

Description
RES 14.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 14.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.6K OHM 1/2W 0.1% AXIAL - CMF5514K600BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.6K OHM 1/2W 0.1% AXIAL
CMF5514K600BEEB
RES 14.6K OHM 1/2W 0.1% AXIAL CMF5514K600BEEB
RES 14.6Kohm 1/2W 0.1% AXIAL

RES 14.6Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5514K600BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514K600BEEB-ND
Through Hole Resistors CMF5514K600BEEB-ND
14.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 14.6K .1% T-9 Eb E3 Vishay - 68P1388 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 14.6K .1% T-9 Eb E3 Vishay
68P1388
Cmf-55 14.6K .1% T-9 Eb E3 Vishay 68P1388
CMF-55 14.6K .1% T-9 EB e3

CMF-55 14.6K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514K600BEEB CMF5514K600BEEB-ND 68P1388
Product Name RES 14.6K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 14.6K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers