Vishay Intertechnology, Inc. RES 14.5K OHM 1/2W 1% AXIAL CMF5514K500FKEK

Description
RES 14.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 14.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.5K OHM 1/2W 1% AXIAL - CMF5514K500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.5K OHM 1/2W 1% AXIAL
CMF5514K500FKEK
RES 14.5K OHM 1/2W 1% AXIAL CMF5514K500FKEK
RES 14.5Kohm 1/2W 1% AXIAL

RES 14.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5514K500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514K500FKEK-ND
Through Hole Resistors CMF5514K500FKEK-ND
14.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 14.5K 1% T-1 Ek E3 Vishay - 48P6057 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 14.5K 1% T-1 Ek E3 Vishay
48P6057
Cmf-55 14.5K 1% T-1 Ek E3 Vishay 48P6057
CMF-55 14.5K 1% T-1 EK e3

CMF-55 14.5K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514K500FKEK CMF5514K500FKEK-ND 48P6057
Product Name RES 14.5K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 14.5K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details