Vishay Intertechnology, Inc. RES 14.5K OHM 1/2W 0.1% AXIAL CMF5514K500BHRE

Description
RES 14.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 14.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.5K OHM 1/2W 0.1% AXIAL - CMF5514K500BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.5K OHM 1/2W 0.1% AXIAL
CMF5514K500BHRE
RES 14.5K OHM 1/2W 0.1% AXIAL CMF5514K500BHRE
RES 14.5Kohm 1/2W 0.1% AXIAL

RES 14.5Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5514K500BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514K500BHRE-ND
Through Hole Resistors CMF5514K500BHRE-ND
14.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,14.5Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C8384 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,14.5Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C8384
Resistor,metal Film,14.5Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C8384
Resistor,Metal Film,14.5KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,14.5KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514K500BHRE CMF5514K500BHRE-ND 40C8384
Product Name RES 14.5K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,14.5Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details