Vishay Intertechnology, Inc. RES 14.5K OHM 1/2W 0.1% AXIAL CMF5514K500BHR6

Description
RES 14.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 14.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.5K OHM 1/2W 0.1% AXIAL - CMF5514K500BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.5K OHM 1/2W 0.1% AXIAL
CMF5514K500BHR6
RES 14.5K OHM 1/2W 0.1% AXIAL CMF5514K500BHR6
RES 14.5Kohm 1/2W 0.1% AXIAL

RES 14.5Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5514K500BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514K500BHR6-ND
Through Hole Resistors CMF5514K500BHR6-ND
14.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,145Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C8385 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,145Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C8385
Resistor,metal Film,145Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C8385
Resistor,Metal Film,145KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,145KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514K500BHR6 CMF5514K500BHR6-ND 40C8385
Product Name RES 14.5K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,145Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details