Vishay Precision Group Metal Film Resistors - CMF5514K500BER7

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5514K500BER7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5514K500BER7
Metal Film Resistors - CMF5514K500BER7
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 14.5 Kohm, +/0.1 Percent, 25 Ppm Vishay - 40C8380 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 14.5 Kohm, +/0.1 Percent, 25 Ppm Vishay
40C8380
Cmf55, 14.5 Kohm, +/0.1 Percent, 25 Ppm Vishay 40C8380
CMF55, 14.5 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 14.5 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5514K500BER7 40C8380
Product Name Metal Film Resistors - Cmf55, 14.5 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers