Vishay Intertechnology, Inc. Through Hole Resistors CMF5514K300FKRE70

Description
14.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
14.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5514K300FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514K300FKRE70-ND
Through Hole Resistors CMF5514K300FKRE70-ND
14.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 14.3K OHM 1/2W 1% AXIAL - CMF5514K300FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 1/2W 1% AXIAL
CMF5514K300FKRE70
RES 14.3K OHM 1/2W 1% AXIAL CMF5514K300FKRE70
RES 14.3Kohm 1/2W 1% AXIAL

RES 14.3Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 14.3K 1% T-1 R36 Vishay - 68P1373 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 14.3K 1% T-1 R36 Vishay
68P1373
Cmf-55-70 14.3K 1% T-1 R36 Vishay 68P1373
CMF-55-70 14.3K 1% T-1 R36

CMF-55-70 14.3K 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514K300FKRE70-ND CMF5514K300FKRE70 68P1373
Product Name Through Hole Resistors RES 14.3K OHM 1/2W 1% AXIAL Cmf-55-70 14.3K 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details