Vishay Intertechnology, Inc. RES 14.3K OHM 1/2W 1% AXIAL CMF5514K300FKRE

Description
RES 14.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 14.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3K OHM 1/2W 1% AXIAL - CMF5514K300FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 1/2W 1% AXIAL
CMF5514K300FKRE
RES 14.3K OHM 1/2W 1% AXIAL CMF5514K300FKRE
RES 14.3Kohm 1/2W 1% AXIAL

RES 14.3Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5514K300FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514K300FKRE-ND
Through Hole Resistors CMF5514K300FKRE-ND
14.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 14.3K 1% T-1 R36 Vishay - 68P1372 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 14.3K 1% T-1 R36 Vishay
68P1372
Cmf-55 14.3K 1% T-1 R36 Vishay 68P1372
CMF-55 14.3K 1% T-1 R36

CMF-55 14.3K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514K300FKRE CMF5514K300FKRE-ND 68P1372
Product Name RES 14.3K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 14.3K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details