Vishay Intertechnology, Inc. Through Hole Resistors CMF5514K300FKR670

Description
14.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
14.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5514K300FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514K300FKR670-ND
Through Hole Resistors CMF5514K300FKR670-ND
14.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 14.3K OHM 1/2W 1% AXIAL - CMF5514K300FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 1/2W 1% AXIAL
CMF5514K300FKR670
RES 14.3K OHM 1/2W 1% AXIAL CMF5514K300FKR670
RES 14.3Kohm 1/2W 1% AXIAL

RES 14.3Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 14.3K 1% T-1 Re6 Vishay - 68P1374 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 14.3K 1% T-1 Re6 Vishay
68P1374
Cmf-55-70 14.3K 1% T-1 Re6 Vishay 68P1374
CMF-55-70 14.3K 1% T-1 RE6

CMF-55-70 14.3K 1% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514K300FKR670-ND CMF5514K300FKR670 68P1374
Product Name Through Hole Resistors RES 14.3K OHM 1/2W 1% AXIAL Cmf-55-70 14.3K 1% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers