Vishay Intertechnology, Inc. RES 14.3K OHM 1/2W 1% AXIAL CMF5514K300FKEA70

Description
RES 14.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 14.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3K OHM 1/2W 1% AXIAL - CMF5514K300FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 1/2W 1% AXIAL
CMF5514K300FKEA70
RES 14.3K OHM 1/2W 1% AXIAL CMF5514K300FKEA70
RES 14.3Kohm 1/2W 1% AXIAL

RES 14.3Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5514K300FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514K300FKEA70-ND
Through Hole Resistors CMF5514K300FKEA70-ND
14.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 14.3K 1% T-1 Ea E3 Vishay - 68P1370 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 14.3K 1% T-1 Ea E3 Vishay
68P1370
Cmf-55-70 14.3K 1% T-1 Ea E3 Vishay 68P1370
CMF-55-70 14.3K 1% T-1 EA e3

CMF-55-70 14.3K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514K300FKEA70 CMF5514K300FKEA70-ND 68P1370
Product Name RES 14.3K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 14.3K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details