Vishay Intertechnology, Inc. RES 14.3K OHM 1/2W 0.1% AXIAL CMF5514K300BHR6

Description
RES 14.3Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 14.3Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3K OHM 1/2W 0.1% AXIAL - CMF5514K300BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 1/2W 0.1% AXIAL
CMF5514K300BHR6
RES 14.3K OHM 1/2W 0.1% AXIAL CMF5514K300BHR6
RES 14.3Kohm 1/2W 0.1% AXIAL

RES 14.3Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5514K300BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514K300BHR6-ND
Through Hole Resistors CMF5514K300BHR6-ND
14.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 14.3K .1% T-2 Re6 Vishay - 68P1364 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 14.3K .1% T-2 Re6 Vishay
68P1364
Cmf-55 14.3K .1% T-2 Re6 Vishay 68P1364
CMF-55 14.3K .1% T-2 RE6

CMF-55 14.3K .1% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514K300BHR6 CMF5514K300BHR6-ND 68P1364
Product Name RES 14.3K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 14.3K .1% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details