Vishay Intertechnology, Inc. Through Hole Resistors CMF5514K300BER670

Description
14.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
14.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5514K300BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514K300BER670-ND
Through Hole Resistors CMF5514K300BER670-ND
14.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5514K300BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5514K300BER670
Metal Film Resistors - CMF5514K300BER670
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,143Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C8363 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,143Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C8363
Resistor,metal Film,143Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C8363
Resistor,Metal Film,143KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,143KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514K300BER670-ND CMF5514K300BER670 40C8363
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,143Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details