Vishay Intertechnology, Inc. Through Hole Resistors CMF5514K300BEEB70

Description
14.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
14.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5514K300BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514K300BEEB70-ND
Through Hole Resistors CMF5514K300BEEB70-ND
14.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5514K300BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5514K300BEEB70
Metal Film Resistors - CMF5514K300BEEB70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55-70 14.3K .1% T-9 Eb E3 Vishay - 68P1362 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 14.3K .1% T-9 Eb E3 Vishay
68P1362
Cmf-55-70 14.3K .1% T-9 Eb E3 Vishay 68P1362
CMF-55-70 14.3K .1% T-9 EB e3

CMF-55-70 14.3K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514K300BEEB70-ND CMF5514K300BEEB70 68P1362
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55-70 14.3K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details