Vishay Intertechnology, Inc. RES 14.3K OHM 1/2W 0.1% AXIAL CMF5514K300BEBF

Description
RES 14.3Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 14.3Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3K OHM 1/2W 0.1% AXIAL - CMF5514K300BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 1/2W 0.1% AXIAL
CMF5514K300BEBF
RES 14.3K OHM 1/2W 0.1% AXIAL CMF5514K300BEBF
RES 14.3Kohm 1/2W 0.1% AXIAL

RES 14.3Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5514K300BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514K300BEBF-ND
Through Hole Resistors CMF5514K300BEBF-ND
14.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,14.3Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 90B1996 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,14.3Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
90B1996
Resistor,metal Film,14.3Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 90B1996
Resistor,Metal Film,14.3KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,14.3KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514K300BEBF CMF5514K300BEBF-ND 90B1996
Product Name RES 14.3K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,14.3Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details