Vishay Intertechnology, Inc. RES 14.2K OHM 1/2W 0.1% AXIAL CMF5514K200BER670

Description
RES 14.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 14.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.2K OHM 1/2W 0.1% AXIAL - CMF5514K200BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.2K OHM 1/2W 0.1% AXIAL
CMF5514K200BER670
RES 14.2K OHM 1/2W 0.1% AXIAL CMF5514K200BER670
RES 14.2Kohm 1/2W 0.1% AXIAL

RES 14.2Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5514K200BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514K200BER670-ND
Through Hole Resistors CMF5514K200BER670-ND
14.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,142Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C8348 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,142Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C8348
Resistor,metal Film,142Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C8348
Resistor,Metal Film,142KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,142KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5514K200BER670 CMF5514K200BER670-ND 40C8348
Product Name RES 14.2K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,142Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details